EN
  • EN
  • DE

NJW0302G/NJW0281G

Part No NJW0302G/NJW0281G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989991-NJW0302G/NJW0281G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJW0302G/NJW0281G CAD Model

Description

The NJW0302G and NJW0281G are power transistors manufactured by ON Semiconductor, designed for high-performance audio applications. These complementary NPN and PNP silicon power transistors are well-suited for high fidelity audio output stages and other demanding audio applications, providing exceptional sound quality and reliability.

Key Features

  • High Current Capability: Both transistors can handle high levels of current, making them capable of driving large loads without performance degradation.
  • Complementary Design: The NJW0302G (NPN) and NJW0281G (PNP) are designed to work together in complementary push-pull audio amplifier configurations, providing a balanced and efficient output.
  • High Power Dissipation: With an ability to dissipate high amounts of power, these transistors can sustain better performance for longer durations, even under stressful conditions.
  • Excellent Gain Linearity: The devices offer superb gain linearity which results in minimal distortion and ensures high-quality audio reproduction.
  • Robust Thermal Performance: The transistors are designed with superior thermal characteristics, ensuring they operate effectively across a wide temperature range.

Applications

The NJW0302G/NJW0281G transistors are ideal for a variety of applications, including:

  • High-end audio amplifiers
  • Professional audio equipment
  • Home theater systems
  • Hi-Fi systems

Technical Specifications

Parameter NJW0302G (NPN) NJW0281G (PNP)
Collector-Emitter Voltage (Vceo) 250V 250V
Collector Current (Ic) 15A 15A
Power Dissipation (Pd) 150W 150W
Operating Junction Temperature (Tj) -55°C to +150°C -55°C to +150°C

These transistors are not only powerful but also feature a high degree of reliability and consistency, which is crucial for professional audio and high-fidelity applications. ON Semiconductor's commitment to quality ensures that the NJW0302G/NJW0281G transistors are among the best choices for audio enthusiasts and professionals alike.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess