The NJD45H11T4 from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is part of ON Semiconductor's portfolio of energy-efficient power MOSFETs that offer designers a balance of switching performance and on-state resistance, with an emphasis on reliability and thermal efficiency.
Key Features
- Low On-Resistance: The MOSFET features a low RDS(on), minimizing losses during operation and improving overall efficiency.
- High Current Capability: With a continuous drain current (ID) rating, this device can handle high current loads, making it suitable for demanding power applications.
- Fast Switching Speed: The fast switching capabilities of the NJD45H11T4 reduce switching losses and enable high-frequency operation.
- Robust Thermal Performance: The package is designed to provide excellent thermal performance, ensuring reliability even under high power and temperature conditions.
- Complementary PNP Type: This N-Channel MOSFET has a complementary PNP type available, allowing for flexibility in designing push-pull or other complementary configurations.
Applications
The NJD45H11T4 is suitable for a variety of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive applications
- Switching regulators
- Power management solutions
Product Specifications
| Parameter |
Value |
| VDSS |
80V |
| ID |
10A |
| RDS(on) |
0.280Ω |
| Package |
DPAK |
The NJD45H11T4 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the most demanding electronic designs. With its robust design and performance characteristics, this Power MOSFET is an excellent choice for engineers looking to enhance the efficiency and longevity of their power systems.