EN
  • EN
  • DE

NIS5101E1T1

Part No NIS5101E1T1
Manufacturer ON Semiconductor
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP SWITCH -48V SPAK7
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications -48V
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, OVP, UVLO
Supply Voltage - Operating 100V
Current - Output (Max) 6.5A
Temperature Range - Operating -40°C to 145°C
Mounting SMD (SMT)
Case / Package S-PAK-7
Feature Pins CURRENT LIMIT, OVLO, (UVLO, ENABLE)
Win Source Part Number 131852-NIS5101E1T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NIS5101E1T1 CAD Model

Description

Introducing the NIS5101E1T1 Integrated Power Switch from ON Semiconductor

The NIS5101E1T1 is a cutting-edge integrated power switch designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is specifically engineered to deliver efficient power distribution and protection for a wide range of applications. With its robust design and advanced features, the NIS5101E1T1 is an ideal solution for systems requiring reliable power management.

Key Features:

  • High-Side Switch: The NIS5101E1T1 operates as a high-side switch, which allows for seamless control of the power supply to a load without the need for a ground connection.
  • Current Limiting: The device incorporates an adjustable current limit feature, providing protection against overcurrent conditions and ensuring the safety of the system components.
  • Thermal Shutdown: With a built-in thermal shutdown mechanism, the NIS5101E1T1 prevents overheating by automatically turning off when the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the supply voltage drops below a certain threshold, preventing erratic behavior of the powered device.
  • Fast Short-Circuit Response: The device is designed to react quickly to short-circuit conditions, minimizing the risk of damage to the switch and the load.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is turned off, protecting the source from potential harm.
  • Low Standby Current: The NIS5101E1T1 boasts a low standby current, contributing to the energy efficiency of the overall system.

Applications:

The versatility of the NIS5101E1T1 makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Smart home devices
  • Power management modules
  • Consumer electronics

ON Semiconductor's NIS5101E1T1 is available in a compact, surface-mount package, allowing for easy integration into various circuit designs. Its combination of protective features and efficient power handling capabilities make it an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess