EN
  • EN
  • DE

NID9N05CLG

Part No NID9N05CLG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH CLAMP 9A 52V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 52V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 9A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Fault Protection Over Voltage
Temperature Range - Operating -55°C to 175°C (TJ)
Case / Package DPAK-3
Win Source Part Number 1032339-NID9N05CLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NID9N05CLG CAD Model

Description

ON Semiconductor NID9N05CLG Overview

The ON Semiconductor NID9N05CLG is a robust and efficient N-channel Power MOSFET designed to deliver high performance in a wide range of applications. This semiconductor device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Current Capacity: The NID9N05CLG is capable of handling continuous drain currents, making it suitable for high-power applications.
  • Low On-Resistance: With its low RDS(on), the MOSFET ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at higher frequencies without compromising performance.
  • Thermal Stability: The device is characterized by excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Logic Level Gate Drive: The NID9N05CLG can be driven by logic-level voltages, making it compatible with a broad range of control circuitries and simplifying the design process.

Applications

The versatility of the NID9N05CLG allows it to be used in various applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor control systems
  • Automotive applications
  • Switch mode power supplies (SMPS)
  • LED lighting solutions

Product Specifications

The NID9N05CLG boasts a comprehensive set of specifications that make it a reliable choice for designers:

  • Voltage Rating: The device can handle up to 50V, providing a generous margin for various circuit designs.
  • Package: Housed in a TO-220 package, the NID9N05CLG offers a balance between performance and size, making it suitable for compact designs without sacrificing power handling capabilities.

In summary, the ON Semiconductor NID9N05CLG is a high-quality N-channel Power MOSFET that combines efficiency, reliability, and versatility. Its advanced features and specifications make it an ideal choice for engineers looking to enhance the performance and energy efficiency of their electronic designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess