EN
  • EN
  • DE

NID5001NT4

Part No NID5001NT4
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Self-Protected FET with Temperature and Current Limit / MOSFET N-CH 42V 33A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 33A
Rds On (Typ) 23 mOhm
Input Type Non-Inverting
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package DPAK-3
Win Source Part Number 112602-NID5001NT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NID5001N
Introduction Date July 18, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NID5001NT4 CAD Model

Description

The NID5001NT4 is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in various applications. Designed to cater to the demanding needs of modern electronic systems, this component features robust functionality that makes it an ideal choice for power management tasks.

Key Features

  • High Current Handling: The NID5001NT4 is capable of managing significant current levels, making it suitable for high-power applications.
  • Low On-Resistance: The low on-resistance of this IC ensures minimal power loss and heat generation, leading to a more efficient operation.
  • Thermal Protection: Equipped with built-in thermal protection, it safeguards the system from overheating, enhancing the product's longevity and reliability.
  • Fast Switching Speed: The device's quick switching capabilities allow for efficient power regulation and control, which is vital in high-speed circuitry.

Applications

The versatility of the NID5001NT4 makes it suitable for a broad range of applications. It is commonly used in:

  • DC to DC converters
  • Power supplies for computers and peripherals
  • Motor drives
  • Automotive applications
  • LED lighting systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NID5001NT4 is no exception, with its construction adhering to stringent industry standards. It undergoes rigorous testing to ensure it meets the high reliability requirements expected from a leading semiconductor provider.

Environmental Compliance

The NID5001NT4 is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance underscores ON Semiconductor's dedication to producing eco-friendly products that meet the global standards for environmental safety.

Conclusion

With its combination of high performance, reliability, and environmental compliance, the NID5001NT4 from ON Semiconductor stands out as a superior choice for designers and engineers looking to enhance their power management systems. Its robust feature set ensures that it can meet the needs of the most demanding applications, providing a dependable and efficient solution across various industries.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0164 $60.9840
140+ $0.8339 $116.7460
215+ $0.8073 $173.5695
300+ $0.7819 $234.5700
385+ $0.7554 $290.8290
515+ $0.6780 $349.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess