EN
  • EN
  • DE

NGTB30N135IHR1WG

Part No NGTB30N135IHR1WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1350V 30A TO247 / Monolithic Free Wheeling Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1350V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) at Vge, Ic 3V at 15V, 30A
Power - Max 394W
Switching Energy 630μA (off)
Input Type Standard
Gate Charge 220nC
Td (on/off) at 25°C -/200ns
Test Condition 600V, 30A, 10Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811702-NGTB30N135IHR1WG
Ultra Librarian 3D Model Ultra Librarian NGTB30N135IHR1WG CAD Model

Description

The NGTB30N135IHR1WG is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is part of ON Semiconductor's extensive portfolio of power and signal management devices, tailored for a wide array of applications. The NGTB30N135IHR1WG is specifically engineered to provide a seamless blend of high efficiency, robustness, and reliability for high-power switching applications.

Key Features

  • High Current Capability: The device is capable of handling continuous collector currents up to 30A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) of 1350V, it can be used in circuits with high operating voltages, offering great design flexibility.
  • Low On-Resistance: The low on-state voltage drop (Vce(sat)) ensures higher efficiency and reduced power loss during operation.
  • Fast Switching Speed: The IGBT boasts a fast switching speed, which is essential for reducing switching losses and improving overall system performance.
  • Co-Packaged Diode: It includes a co-packaged free-wheeling diode, which provides a built-in solution for managing reverse recovery and enhancing the performance of the overall circuit.

Applications

The NGTB30N135IHR1WG is suitable for a diverse array of high voltage and high current applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems
  • Renewable Energy Inverters (Solar, Wind)
  • Motor Drives
  • High-Frequency Welders

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NGTB30N135IHR1WG is no exception, with its robust design and rigorous testing ensuring long-term reliability in demanding applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

With its superior electrical characteristics and versatile application range, the NGTB30N135IHR1WG from ON Semiconductor stands out as an excellent choice for designers seeking to enhance the efficiency and performance of their power management systems. By integrating this advanced IGBT into your designs, you can expect a significant improvement in system reliability and energy efficiency.

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess