EN
  • EN
  • DE

NGTB25N120IHLWG

Part No NGTB25N120IHLWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 50A TO247
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 1200 V 50 A 192 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NGTB25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NGTB25N120IHLWGOS, Q8442120Z
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929124-NGTB25N120IHLWG
Ultra Librarian 3D Model Ultra Librarian NGTB25N120IHLWG CAD Model

Description

ON Semiconductor NGTB25N120IHLWG IGBT

The ON Semiconductor NGTB25N120IHLWG is a high-performance insulated gate bipolar transistor (IGBT) designed for a variety of power applications that demand high efficiency, reliability, and thermal performance. This IGBT is part of ON Semiconductor's advanced IGBT portfolio, which is known for its superior switching performance and robustness in high-power applications.

Key Features

  • Current Rating: The NGTB25N120IHLWG offers a continuous collector current of 25A at 25°C, making it suitable for high-current applications.
  • Voltage Rating: With a collector-emitter voltage rating of 1200V, this IGBT can handle high voltage operations, providing a wide safety margin for industrial and commercial power systems.
  • High Efficiency: The device features low on-state voltage drop and minimal switching losses, which translates to high efficiency in power conversion and control applications.
  • Co-Packaged Diode: It includes a co-packaged free-wheeling diode with a low forward voltage drop, enhancing the overall performance during switching and providing built-in protection against reverse voltage transients.
  • Temperature Performance: The NGTB25N120IHLWG is designed to operate at junction temperatures up to 175°C, ensuring reliable performance even under thermal stress.
  • Package: The device comes in a highly thermally conductive H2LWG package, which provides excellent heat dissipation and allows for more compact system designs.

Applications

The versatility of the NGTB25N120IHLWG IGBT makes it an ideal choice for a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Induction Heating
  • Solar Inverters
  • Welding Equipment
  • High-Frequency Converters

Conclusion

Overall, the ON Semiconductor NGTB25N120IHLWG IGBT is a powerful and reliable component that offers a combination of high efficiency, robust thermal performance, and high voltage and current handling capabilities. It is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Infineon Technologies
IGBT
Lowest to $12.0770

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3361 $60.6722
5+ $24.8914 $124.4570
8+ $24.1141 $192.9128
10+ $23.3356 $233.3560
13+ $22.5583 $293.2579
18+ $20.2241 $364.0338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess