EN
  • EN
  • DE

HU2032-LF

Part No HU2032-LF
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Description BATT HLDR COIN 20MM 1 CEL PC PIN / Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Manufacturer Renata Batteries
Packaging Tray
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2032
Mounting PCB, Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 100°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Other Part Number 2984-HU2032-LF
Standard Package 50
Win Source Part Number 1335162-HU2032-LF
Ultra Librarian 3D Model Ultra Librarian HU2032-LF CAD Model

Description

The Renata Batteries 2032 coin cell holder is a through-hole PCB-mounted holder designed to hold a single coin cell battery.

  • Battery Size: 20.0mm Coin Cell
  • Temperature Range: -40°C to 100°C
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Keystone Electronics
BATT CONNECTOR SNAP 9V 6\
Need more? Email Us
98
Keystone Electronics
BATTERY HOLDER CLIP D 2 CELL
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 23MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 12MM SMD
Lowest to $0.9454
Keystone Electronics
BATTERY .020\
Need more? Email Us
Keystone Electronics
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
Bulgin
BATTERY HOLDER 9V SOLDER LUG
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 18350 PC PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess