EN
  • EN
  • DE

NGTB20N120IHRWG

Part No NGTB20N120IHRWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT with Monolithic Free Wheeling Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 2.45V @ 15V, 20A
Power - Max 384W
Switching Energy 450μJ (off)
Input Type Standard
Gate Charge 225nC
Td (on/off) @ 25°C -/235ns
Test Condition 600V, 20A, 10 Ohm, 15V
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231146-NGTB20N120IHRWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NGTB20N120IHRWG
Introduction Date March 15, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NGTB20N120IHRWG CAD Model

Description

ON Semiconductor NGTB20N120IHRWG IGBT

The NGTB20N120IHRWG is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider in energy-efficient innovations. This IGBT is designed to meet the demanding requirements of a wide range of power electronic applications, including motor drives, uninterruptible power supplies (UPS), solar inverters, and industrial automation systems.

With a collector-emitter voltage (Vce) of 1200V and a continuous collector current (Ic) rating of 40A at 25°C, this device is capable of handling significant power levels. The NGTB20N120IHRWG boasts a low on-state voltage drop due to its trench gate field-stop technology, which results in high efficiency and reduced power losses during operation. This feature is particularly important in applications where energy efficiency is paramount.

The device offers a maximum operating junction temperature of 175°C, providing a robust thermal performance that ensures reliability even under high temperature stress. Additionally, the NGTB20N120IHRWG comes in a TO-247 package, which is widely recognized for its excellent thermal and electrical characteristics, making it suitable for high-power applications where space is at a premium.

The IGBT is equipped with a co-packaged fast recovery diode, which is optimized for the switching speed of the IGBT. This integration helps to reduce the number of external components required, simplifying the design and reducing the overall system cost. The diode's fast recovery time is essential for minimizing switching losses and improving the overall efficiency of the power conversion system.

ON Semiconductor has designed the NGTB20N120IHRWG with several built-in protection features. The device includes a gate-emitter ESD protection diode, which safeguards the IGBT from electrostatic discharge events during handling and operation. It also has a maximum gate-emitter threshold voltage (Vge(th)) of +/- 20V, which provides a wide safety margin against gate oxide breakdown.

In summary, the NGTB20N120IHRWG IGBT from ON Semiconductor is a highly efficient, robust, and reliable component for high-voltage and high-power applications. Its advanced features and integrated diode make it an excellent choice for designers looking to optimize their power electronic systems for performance and cost.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2857 $59.9998
33+ $3.5165 $116.0445
51+ $3.4066 $173.7366
71+ $3.2968 $234.0728
91+ $3.1868 $289.9988
122+ $2.8572 $348.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess