EN
  • EN
  • DE

NGTB15N60S1EG

Part No NGTB15N60S1EG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 30A 117W TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 1.7V @ 15V, 15A
Power - Max 117 W
Switching Energy 550µJ (on), 350µJ (off)
Input Type Standard
Gate Charge 88 nC
Td (on/off) @ 25°C 65ns/170ns
Test Condition 400V, 15A, 22Ohm, 15V
Reverse Recovery Time (trr) 270 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number NGTB15
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648457-NGTB15N60S1EG
Ultra Librarian 3D Model Ultra Librarian NGTB15N60S1EG CAD Model

Description

ON Semiconductor NGTB15N60S1EG IGBT

The NGTB15N60S1EG is a high-performance insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor. It is part of ON Semiconductor's energy-efficient IGBTs that are engineered to meet the increasing demand for power efficiency and reliability in a wide range of power applications.

Key Features

  • Collector-Emitter Voltage (Vces): The device can withstand voltages up to 600V, making it suitable for various high-voltage applications.
  • Continuous Collector Current (Ic): It can handle a continuous collector current of 15A, ensuring robust performance for medium-power applications.
  • Low On-State Voltage (Vce(on)): The low on-state voltage reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: The IGBT is capable of high-speed switching, which is essential for applications requiring fast and efficient power control.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a free-wheeling diode provides protection against reverse voltage and reduces the need for external components.

Applications

The NGTB15N60S1EG IGBT is versatile and can be used in various applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC Converters
  • Motor Drives
  • Induction Heating
  • Renewable Energy Inverters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The NGTB15N60S1EG IGBT is built to the highest standards, ensuring stable performance over its lifespan and in various environmental conditions. It is a testament to ON Semiconductor's dedication to providing components that industry professionals can trust for their critical applications.

With its combination of efficiency, power handling, and high-speed operation, the NGTB15N60S1EG from ON Semiconductor is an ideal choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7031 $53.5155
12+ $8.7820 $105.3840
18+ $8.5076 $153.1368
25+ $8.2331 $205.8275
32+ $7.9587 $254.6784
43+ $7.1354 $306.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess