EN
  • EN
  • DE

NGTB15N120IHLWG

Part No NGTB15N120IHLWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description Incorporated into the device is a rugged co−packaged free wheeling diode with a low forward voltage.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 2.2V @ 15V, 15A
Power - Max 156W
Switching Energy 560μJ (off)
Input Type Standard
Gate Charge 160nC
Td (on/off) @ 25°C -/165ns
Test Condition 600V, 15A, 15 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231142-NGTB15N120IHLWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NGTB15N120IHLW
Introduction Date March 08, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NGTB15N120IHLWG CAD Model

Description

ON Semiconductor NGTB15N120IHLWG IGBT

The NGTB15N120IHLWG is a high-performance insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is engineered for a wide array of power applications, particularly excelling in motor drives, power inverters, and switching power supplies. It is well-suited for both consumer and industrial markets due to its robust design and efficiency.

Key Features:

  • High Current Capability: The NGTB15N120IHLWG is capable of handling continuous collector currents up to 15A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) of 1200V, this IGBT can be used in circuits with high operational voltages, providing the necessary headroom for safe operation.
  • Low On-State Voltage Drop (Vce(sat)): The device features a low saturation voltage drop, which enhances efficiency by reducing conduction losses.
  • Co-Packaged with Free Wheeling Diode: A fast and soft recovery diode is co-packaged with the IGBT, which simplifies design and enhances performance during switching events.
  • High Switching Speed: The NGTB15N120IHLWG offers fast switching characteristics, which is essential for reducing switching losses and improving overall efficiency in high-frequency applications.
  • High Input Impedance: This feature allows for easy drive and control, making the IGBT compatible with a wide range of gate drivers.

Product Advantages:

The NGTB15N120IHLWG IGBT from ON Semiconductor stands out for its combination of high efficiency, reliability, and performance. Its robust design ensures long-term reliability, while the high current and voltage ratings allow it to tackle demanding power applications. The integration of a co-packaged diode provides added convenience and performance benefits, reducing component count and simplifying circuit design.

Moreover, the device's low on-state voltage drop and high switching speeds contribute to reduced power dissipation, which can lead to smaller heat sinks and a more compact overall design. These features make the NGTB15N120IHLWG an excellent choice for designers seeking to create energy-efficient and high-performing power systems.

Whether you're developing an inverter for renewable energy systems, designing a motor control for industrial machinery, or creating a power supply for sensitive electronics, the NGTB15N120IHLWG IGBT from ON Semiconductor provides the reliability and performance needed to get the job done effectively.

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess