EN
  • EN
  • DE

XC2S300E-6FG456I

Part No XC2S300E-6FG456I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412483-XC2S300E-6FG456I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S300E-6FG456I CAD Model

Description

The XC2S300E-6FG456I is a Spartan-IIE family Field-Programmable Gate Array (FPGA) from Xilinx. This device offers a cost-effective solution for high-performance digital logic applications. It combines the flexibility of programmable logic with the speed and density of custom ASIC technology, allowing designers to implement complex functionalities quickly and efficiently.

Applications:

  • Digital Signal Processing (DSP): Implementing filters, codecs, and other signal processing algorithms.
  • Embedded Systems: Control systems, data acquisition, and industrial automation.
  • Networking: Implementing custom network interfaces, protocol converters, and packet processing.
  • Image Processing: Video processing, image recognition, and graphics acceleration.
  • Aerospace and Defense: Guidance systems, radar processing, and secure communication.

Features:

  • System Performance: High-speed operation with clock speeds up to 200 MHz, enabling complex, high-throughput designs.
  • On-Chip Memory: Distributed RAM and block RAM provide flexible memory resources for data storage and processing.
  • Configurable I/O: Flexible I/O standards support a wide range of interface requirements, simplifying system integration.
  • Advanced Packaging: FG456 package provides a compact footprint and efficient thermal management.
  • Development Tools: Supported by Xilinx ISE design suite for design entry, simulation, and implementation.

Benefits:

  • Flexibility: Programmable logic allows for easy modification and adaptation to changing requirements.
  • Time-to-Market: Rapid prototyping and design cycles reduce development time and accelerate product launch.
  • Cost-Effectiveness: Lower development costs compared to custom ASICs, especially for low to medium volume applications.
  • Performance: High-speed operation and optimized architecture provide excellent performance for demanding applications.
  • Integration: Integrating multiple functions into a single device reduces board space and system complexity.

Additional Details:

The XC2S300E-6FG456I features 3,072 logic cells, providing ample resources for implementing complex digital designs. It offers a rich set of features, including dedicated multipliers, clock management circuitry, and built-in testability features. The device is fabricated using advanced process technology, ensuring high performance and reliability. The FG456 package is a fine-pitch ball grid array, offering excellent thermal performance and signal integrity.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess