EN
  • EN
  • DE

NGTB03N60R2DT4G

Part No NGTB03N60R2DT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 9A 600V DPAK / IGBT 600 V 9 A 49 W Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 9 A
Current - Collector Pulsed (Icm) 12 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 3A
Power - Max 49 W
Switching Energy 50µJ (on), 27µJ (off)
Input Type Standard
Gate Charge 17 nC
Td (on/off) @ 25°C 27ns/59ns
Test Condition 300V, 3A, 30Ohm, 15V
Reverse Recovery Time (trr) 65 ns
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NGTB03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NGTB03N60R2DT4GOSDKR,NGTB03N60R2DT4GOSTR,NGTB03N60R2DT4GOSCT
Standard Package 2,500
Win Source Part Number 1130737-NGTB03N60R2DT4G
Ultra Librarian 3D Model Ultra Librarian NGTB03N60R2DT4G CAD Model

Description

The NGTB03N60R2DT4G is a high-performance insulated gate bipolar transistor (IGBT) manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This IGBT is designed for a wide range of applications requiring fast switching, high efficiency, and reliability in power management tasks.

Key Features

  • Device Type: IGBT - Single
  • Voltage Rating: 600V - This ensures the device can handle high voltage applications, making it suitable for industrial, automotive, and consumer markets.
  • Current Rating: 6A - The NGTB03N60R2DT4G can deliver a continuous collector current of 6A, providing sufficient power for a range of electronic devices.
  • Power Dissipation: 45W - With a power dissipation of 45W, the IGBT can sustain a significant amount of power without overheating, ensuring reliable performance.
  • Switching Speed: Fast - The device is designed with a fast switching speed, which is crucial for high-frequency applications and reducing switching losses.
  • Package / Case: DPAK-3 - The compact DPAK-3 package allows for efficient use of PCB space and is suitable for surface mount technology (SMT).

Applications

The NGTB03N60R2DT4G is versatile and can be used in various applications such as:

  • AC and DC motor drives
  • Power inverters and converters
  • Uninterruptible power supplies (UPS)
  • Switch Mode Power Supplies (SMPS)
  • Induction heating
  • Renewable energy inverters

Advantages

With its robust design and advanced technology, the NGTB03N60R2DT4G offers several advantages:

  • Enhanced efficiency due to lower conduction and switching losses
  • Improved thermal performance, ensuring longevity and reliability
  • High current density for its size, providing a compact solution for power applications
  • Easy to integrate into various circuit designs due to its industry-standard package

ON Semiconductor's commitment to quality and performance is reflected in the NGTB03N60R2DT4G, making it an excellent choice for designers seeking a high-performance IGBT solution.

You May Also Be Interested in

IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess