EN
  • EN
  • DE

NGB15N41ACLT4G

Part No NGB15N41ACLT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 440 V
Current - Collector (Ic) (Max) 15 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 2.2V @ 4V, 10A
Power - Max 107 W
Input Type Logic
Td (on/off) @ 25°C -/4µs
Test Condition 300V, 6.5A, 1kOhm
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Standard Package 399 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648446-NGB15N41ACLT4G
Ultra Librarian 3D Model Ultra Librarian NGB15N41ACLT4G CAD Model

Description

The ON Semiconductor NGB15N41ACLT4G is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of power electronics applications. This IGBT is part of ON Semiconductor's energy-efficient portfolio and is tailored to deliver reliable and robust performance in applications requiring high switching frequencies and power efficiency.

Key Features

  • High Current Capability: This IGBT can handle continuous collector currents up to 15A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 410V, the NGB15N41ACLT4G is engineered to withstand the demands of various electrical environments.
  • Low On-State Voltage Drop (Vce(sat)): The device offers a low saturation voltage, which reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: The IGBT boasts a fast switching speed, which is essential for reducing switching losses in high-frequency applications.
  • Co-Packaged with Free-Wheeling Diode: It comes with an integrated free-wheeling diode for additional circuit protection and efficiency, simplifying the design and reducing component count.

Applications

The NGB15N41ACLT4G IGBT is versatile and can be used in a variety of applications, including but not limited to:

  • Inverter circuits for renewable energy sources such as solar panels and wind turbines
  • Uninterruptible Power Supplies (UPS)
  • Induction heating and welding equipment
  • High-frequency DC-AC converters for electric vehicle chargers
  • Motor drives and controls for industrial automation

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NGB15N41ACLT4G is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure it meets these standards. Customers can trust this IGBT for consistent performance and durability in their designs.

Environmental Compliance

The NGB15N41ACLT4G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics and electrical equipment.

You May Also Be Interested in

Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1889 $59.4450
120+ $0.9755 $117.0600
185+ $0.9450 $174.8250
255+ $0.9145 $233.1975
330+ $0.8840 $291.7200
440+ $0.7926 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess