EN
  • EN
  • DE

NDS338N

Part No NDS338N
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081907-NDS338N
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS338N CAD Model

Description

ON Semiconductor NDS338N N-Channel Logic Level MOSFET

The ON Semiconductor NDS338N is a high-performance N-Channel Logic Level MOSFET designed for a broad range of applications. This compact and efficient MOSFET is ideal for power management tasks in both portable and stationary electronics, where power conservation is critical. With its logic level gate drive, the NDS338N can be directly driven by a microcontroller, simplifying circuit design and reducing overall component count.

Key Features:

  • Low On-Resistance: The NDS338N offers a low on-resistance of just 0.044 Ohms at a gate voltage of 4.5V, providing high efficiency and reduced heat dissipation during operation.
  • High-Speed Switching: With fast switching speeds, this MOSFET is suitable for high-frequency applications, ensuring minimal losses and improved performance.
  • Logic Level Drive: It can be driven by logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional level-shifting components.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can turn on at lower voltages, making it ideal for low voltage applications.

Applications:

  • DC/DC converters
  • Power management in portable and battery-powered devices
  • Load switch applications
  • Motor control circuits
  • Switching regulators

Specifications:

The NDS338N has a continuous drain current of 1.2A, and a peak drain current of 4.8A, making it capable of handling moderate power loads. The device operates over a wide temperature range from -55°C to 150°C, accommodating various environmental conditions.

Package Information:

ON Semiconductor's NDS338N comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into PCBs.

In conclusion, the NDS338N from ON Semiconductor is a versatile and reliable choice for designers looking to optimize their power management solutions with a high-performance, logic level N-Channel MOSFET.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess