EN
  • EN
  • DE

NDC3105LT1G

Part No NDC3105LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY DRIVER SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 105113-NDC3105LT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDC3105LT1G CAD Model

Description

ON Semiconductor NDC3105LT1G Overview

The ON Semiconductor NDC3105LT1G is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This compact and robust semiconductor device is engineered to address the needs of modern electronic circuits, offering low on-resistance, high switching speeds, and minimal power losses.

Key Features

  • Low On-Resistance: The NDC3105LT1G boasts an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring that power conversion is both smooth and swift.
  • Low Threshold Voltage: The device operates at a low threshold voltage, enabling it to be used in low-voltage applications and facilitating easy drive from logic level circuits.
  • Small Footprint: Housed in a compact SOT-23 package, the NDC3105LT1G saves valuable board space, making it a perfect choice for space-constrained applications.
  • High Thermal Performance: The device is designed to handle high temperatures, ensuring reliable operation even under strenuous conditions.

Applications

The versatility of the NDC3105LT1G allows it to be employed in various applications, ranging from power management tasks to switching operations. It is commonly used in:

  • DC-DC Converters
  • Power Supply Circuits
  • Motor Control Systems
  • LED Lighting Solutions
  • Load/Charge Switches

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NDC3105LT1G is produced with the highest manufacturing standards, ensuring that each component delivers consistent performance and longevity. This MOSFET is RoHS compliant and is designed to meet the rigorous demands of the industrial, automotive, and consumer electronics markets.

Conclusion

For designers looking for a reliable and efficient power switching solution, the ON Semiconductor NDC3105LT1G represents a prime choice. Its combination of low on-resistance, high switching speed, and thermal efficiency, all packed into a small footprint, makes it an invaluable component in modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess