EN
  • EN
  • DE

NCV8406DTRKG

Part No NCV8406DTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LO SIDE 65V 7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 185 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package DPAK-3
Win Source Part Number 1082701-NCV8406DTRKG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8406DTRKG CAD Model

Description

Product Overview: NCV8406DTRKG by ON Semiconductor

The NCV8406DTRKG is a high-performance automotive power MOSFET pre-driver manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This robust component is designed to operate in the demanding conditions typical of automotive applications, providing reliable and efficient performance for driving power MOSFETs in a variety of systems.

Key Features

  • High Current Drive: The NCV8406DTRKG can deliver high peak current drive capabilities, making it suitable for high-power applications.
  • Low Standby Current: It features a low standby current which helps in reducing power consumption when the device is not actively driving a load.
  • Integrated Protection: The device includes smart features such as over-current protection, over-temperature shutdown, and under-voltage lockout to ensure the safety and longevity of the application.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various automotive power systems.
  • Leadless Packaging: The NCV8406DTRKG comes in a small footprint, leadless package that is ideal for space-constrained applications.

Applications

The versatility of the NCV8406DTRKG makes it an excellent choice for a wide array of automotive applications, including:

  • Automotive engine control units (ECUs)
  • Body control modules (BCMs)
  • Anti-lock braking systems (ABS)
  • Powertrain systems
  • DC motor control

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NCV8406DTRKG is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification for automotive-grade components. Its robust construction ensures performance in harsh environments, making it a reliable choice for critical automotive systems.

With its combination of performance, protection features, and compact design, the NCV8406DTRKG from ON Semiconductor is an ideal solution for automotive designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess