EN
  • EN
  • DE

BZV55-C5V0

Part No BZV55-C5V0
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238746-BZV55-C5V0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV55-C5V0 CAD Model

Description

Introducing the BZV55-C5V0 Zener Diode from NXP Semiconductors

The BZV55-C5V0 is a high-precision, low-power Zener diode designed by NXP Semiconductors, a leader in the field of electronic components. This compact surface-mounted device offers a nominal Zener voltage of 5.0V, making it suitable for a wide range of voltage regulation and reference applications.

Key Features

  • Voltage Precision: The BZV55-C5V0 boasts a tightly regulated Zener voltage, ensuring accurate and stable voltage reference for your circuits.
  • Low Leakage Current: This diode is engineered to have minimal leakage current, enhancing the overall efficiency of the device.
  • Power Dissipation: With a power dissipation of 500 mW, it can withstand moderate power levels, making it suitable for various electronic applications.
  • Miniature Package: Encased in a small LL-34 package, it is ideal for high-density circuit boards where space is at a premium.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, from -65°C to +175°C, accommodating diverse environmental conditions.

Applications

The BZV55-C5V0 is versatile and can be used in numerous electronic circuits. Some common applications include:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power supply stabilization
  • Precision reference sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Consumer electronics such as TVs, computers, and mobile devices

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality, reliable components. The BZV55-C5V0 is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for performance and durability. With its robust design and NXP's reputation for quality, this Zener diode is an excellent choice for designers looking to create stable and reliable electronic products.

By integrating the BZV55-C5V0 into your circuit designs, you can expect precise voltage regulation, enhanced circuit protection, and a long operational lifespan, backed by the trusted NXP brand.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess