EN
  • EN
  • DE

NCV8402ADDR2G

Part No NCV8402ADDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LOW SIDE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 165 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1082693-NCV8402ADDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8402ADDR2G CAD Model

Description

ON Semiconductor NCV8402ADDR2G: High-Side Driver

The NCV8402ADDR2G is a robust high-side driver designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is specifically engineered to cater to the demanding requirements of automotive applications, where reliability and performance are of paramount importance. The NCV8402ADDR2G is a stellar choice for driving high-current loads such as bulbs, solenoids, motors, and other power-consuming components commonly found in modern vehicles.

Constructed with ON Semiconductor's advanced technology, the NCV8402ADDR2G features a low RDS(on) MOSFET, which ensures efficient power handling and minimizes heat generation during operation. This high-side driver is capable of delivering a continuous current of 9A, making it suitable for a wide range of high-power applications. It also boasts an extensive input voltage range from 5V to 28V, providing the versatility needed to accommodate various electrical systems within the automotive environment.

One of the key attributes of the NCV8402ADDR2G is its built-in diagnostic feedback that alerts the system in case of an open load, short circuit, or over-temperature condition. This feature enhances the safety and reliability of the system by enabling prompt detection and resolution of potential issues. Additionally, the device incorporates protection mechanisms such as overcurrent and overvoltage protection, which safeguard the circuit and the load from electrical stress and damage.

The NCV8402ADDR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its surface-mount design allows for streamlined integration into PCBs, contributing to a reduction in overall system size and complexity. Furthermore, the device is AEC-Q100 qualified, signifying its compliance with stringent automotive quality standards and its suitability for harsh automotive environments.

In summary, the NCV8402ADDR2G from ON Semiconductor is a high-performance, high-reliability high-side driver that offers a combination of power efficiency, diagnostic features, and protection mechanisms, all encapsulated in a compact and automotive-grade package. It is an excellent choice for designers looking to implement a reliable power management solution in automotive applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6957 $52.1775
155+ $0.6517 $101.0135
240+ $0.6297 $151.1280
345+ $0.5856 $202.0320
445+ $0.5636 $250.8020
555+ $0.5416 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess