EN
  • EN
  • DE

NCV8182DSR4

Part No NCV8182DSR4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 251553-NCV8182DSR4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8182DSR4 CAD Model

Description

ON Semiconductor NCV8182DSR4 Voltage Regulator

The ON Semiconductor NCV8182DSR4 is a high-performance, low-dropout linear voltage regulator designed to deliver a stable and reliable power supply. This component is particularly suited for automotive applications, where it can withstand harsh conditions while providing a consistent voltage output. With its robust design, the NCV8182DSR4 ensures optimal functionality of electronic systems in vehicles, contributing to both safety and efficiency.

Key Features

  • Output Voltage: The NCV8182DSR4 offers a precise output voltage, which is critical for ensuring the stable operation of sensitive automotive electronics.
  • High Accuracy: This voltage regulator maintains high accuracy, which is essential for delivering consistent performance and prolonging the life of the electronic components it powers.
  • Low Dropout: The low dropout feature enables the regulator to continue providing a regulated output even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the regulator from overheating, which is especially important in the fluctuating temperature environments typical of automotive applications.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability in various operating conditions.
  • Package: The NCV8182DSR4 comes in a robust package that is suitable for surface mounting, making it easy to integrate into various circuit designs.

Applications

The NCV8182DSR4 is particularly well-suited for automotive applications, including:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

With its combination of precision, efficiency, and durability, the NCV8182DSR4 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their automotive electronic systems. Its advanced features ensure that it meets the stringent requirements of the automotive industry, while also being versatile enough to be used in a wide range of other voltage regulation applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess