EN
  • EN
  • DE

NCV8130BMX130TCG

Part No NCV8130BMX130TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.3V
Voltage Dropout (Max) 0.175V @ 300mA
Current - Output 300mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package 6-XDFN (1.2x1.2)
Base Product Number NCV8130
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345269-NCV8130BMX130TCG
Ultra Librarian 3D Model Ultra Librarian NCV8130BMX130TCG CAD Model

Description

Product Overview: NCV8130BMX130TCG from ON Semiconductor

The NCV8130BMX130TCG is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This voltage regulator is specifically crafted to meet the stringent requirements of automotive applications, offering a robust and reliable power management solution for modern vehicles.

Key Features

  • Stable Output Voltage: The NCV8130BMX130TCG ensures a steady output voltage of 3.0V, which is critical for sensitive automotive electronics that demand consistent power supply.
  • High Output Current: It delivers an impressive output current of up to 150 mA, making it suitable for powering a wide range of devices within the vehicle.
  • Low Dropout Voltage: Its low dropout voltage enhances efficiency by allowing operation closer to the battery voltage, which is particularly beneficial during cold crank conditions.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring safe operation under varying conditions.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to 125°C, the NCV8130BMX130TCG is built to withstand the harsh environments typically found in automotive applications.

Applications

The NCV8130BMX130TCG is ideal for a variety of automotive applications, including:

  • Body control modules
  • Instrument cluster systems
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV8130BMX130TCG, which is AEC-Q100 qualified, indicating its suitability for automotive applications. The device is also manufactured in ISO/TS 16949 certified facilities, ensuring the highest level of quality and reliability for the automotive industry.

Package Information

The NCV8130BMX130TCG comes in a compact, surface-mount XDFN6 package, which is designed to occupy minimal board space while offering excellent thermal performance, making it an excellent choice for space-constrained automotive applications.

In summary, the NCV8130BMX130TCG from ON Semiconductor is a top-tier voltage regulator that provides stable, reliable power in a compact form factor, making it an essential component for modern automotive electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess