EN
  • EN
  • DE

TC1305R-DVUN

Part No TC1305R-DVUN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Programmable
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.5V, 2.8V, 3V
Voltage Dropout (Max) 0.36V @ 150mA, 0.36V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 160 µA
PSRR 64dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number TC1305R
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345246-TC1305R-DVUN
Ultra Librarian 3D Model Ultra Librarian TC1305R-DVUN CAD Model

Description

Microchip Technology TC1305R-DVUN Dual Output LDO

The TC1305R-DVUN from Microchip Technology is a versatile and high-performance dual-output low dropout regulator (LDO) designed to cater to a wide range of applications requiring stable and reliable power supply. This advanced power management integrated circuit (PMIC) combines a fixed output, low-noise, high-PSRR (Power Supply Rejection Ratio) LDO with a selectable output voltage LDO, providing designers with a flexible solution for multi-voltage systems.

Key Features:

  • Dual Independent LDOs: The TC1305R-DVUN features two LDO regulators that can supply up to 300 mA (LDO1) and 150 mA (LDO2) of output current, respectively. This makes it suitable for powering sensitive analog and digital circuits that require separate supply voltages.
  • High PSRR: The device offers excellent power supply rejection ratio characteristics, minimizing noise and ripple from the input power source to ensure stable operation of the connected load.
  • Low Dropout Voltage: With a low dropout voltage, the TC1305R-DVUN can maintain regulation with a minimal difference between the input and output voltages, improving efficiency and battery life in portable applications.
  • Fixed and Adjustable Outputs: LDO1 provides a fixed output voltage, while LDO2 allows for an adjustable output voltage, giving designers the flexibility to set the desired voltage level according to the specific requirements of their application.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against over-temperature and overcurrent conditions, enhancing system reliability.
  • Low Quiescent Current: The TC1305R-DVUN is designed for power-sensitive applications with its low quiescent current, which reduces power consumption when the device is in idle mode.
  • Small Footprint: Available in a small 10-pin MSOP package, the TC1305R-DVUN is ideal for space-constrained applications.

Applications:

The TC1305R-DVUN is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Handheld medical devices
  • Audio and video equipment

With its dual-output configuration, high-performance specifications, and compact design, the Microchip TC1305R-DVUN is an excellent choice for powering multiple voltage rails in a single, integrated package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess