EN
  • EN
  • DE

NCV803SQ308T1G

Part No NCV803SQ308T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MICROPROC RESET MON SC-70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 1082683-NCV803SQ308T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCV803SQ308T1G CAD Model

Description

The NCV803SQ308T1G is a precision micro-power voltage supervisor designed to maintain system integrity in automotive and other applications requiring voltage monitoring. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this voltage supervisor IC is tailored to monitor power supplies and signal post-conditions within microprocessor systems, memory, and other digital systems.

Key Features

  • Voltage Threshold: The NCV803SQ308T1G has a preset threshold voltage of 3.08V, making it suitable for 3.3V powered circuits that require a precise monitoring system to ensure proper operation.
  • Low Power Consumption: With a quiescent current of typically 3.0 µA, this device is optimized for battery-powered and energy-efficient applications.
  • Reset Delay Time: It offers an adjustable delay time through an external capacitor, providing designers with flexibility to set the reset timeout period according to the specific needs of their system.
  • Operating Temperature Range: The device is designed to operate over the automotive temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
  • Package: Supplied in a compact 5-pin SOT-23 package, the NCV803SQ308T1G saves valuable board space and is ideal for space-constrained applications.

Applications

This voltage supervisor is particularly beneficial in automotive systems, industrial equipment, and portable devices where precise voltage monitoring is critical. It ensures that microprocessors and other sensitive electronics are protected from undervoltage conditions, which can lead to system failure or erratic operation.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCV803SQ308T1G is no exception. It is AEC-Q100 qualified, meaning it has passed stringent quality tests required for automotive electronic components. The device also comes with ON Semiconductor's support and reliability, which are crucial for designers when choosing components for long-life systems.

For detailed specifications and application notes, or to order samples, please visit the ON Semiconductor website or contact your local ON Semiconductor sales office.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4245 $50.9145
51+ $1.9894 $101.4594
78+ $1.9272 $150.3216
108+ $1.8650 $201.4200
139+ $1.8029 $250.6031
186+ $1.6164 $300.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess