EN
  • EN
  • DE

NCV78702MW0R2G

Part No NCV78702MW0R2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description 2PH BOOST CONTROLLER SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 1 Output DC DC Controller Boost PWM Dimming 50mA 24-QFN (4x4)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name NCV78702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929037-NCV78702MW0R2G
Ultra Librarian 3D Model Ultra Librarian NCV78702MW0R2G CAD Model

Description

ON Semiconductor NCV78702MW0R2G Power Management IC

The NCV78702MW0R2G is a versatile and robust power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance IC is specifically engineered to cater to the demanding requirements of automotive applications, ensuring reliability and efficiency in harsh environments.

Key Features

  • Integrated Dual H-Bridge: The NCV78702MW0R2G incorporates two H-Bridge drivers capable of driving two DC motors or one stepper motor, providing flexibility in controlling various actuators.
  • High Voltage Operation: It is designed to operate over a wide range of supply voltages, making it suitable for automotive power systems that require a high level of voltage endurance.
  • Thermal Protection: The device includes thermal shutdown features that protect it from overheating, ensuring safe operation under high current conditions.
  • Current Monitoring: With built-in current monitoring functionality, the IC allows for precise control over the motor current, enhancing performance and safety.
  • Diagnostic Functions: Advanced diagnostic capabilities enable the detection of faults such as open load, short circuit, and under-voltage conditions, facilitating maintenance and troubleshooting.

Applications

The NCV78702MW0R2G is ideal for a range of automotive applications, including but not limited to:

  • Power window regulators
  • Sunroof controls
  • Seat position adjusters
  • Electric power steering systems

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV78702MW0R2G, which is built to meet stringent automotive industry standards. The IC's robust design ensures reliable operation in the extreme temperature and electrical conditions commonly found in automotive environments.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship, and the NCV78702MW0R2G is designed with green manufacturing processes in mind. The IC complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for eco-friendly automotive designs.

In summary, the NCV78702MW0R2G from ON Semiconductor is a high-quality, feature-rich power management solution that provides automotive engineers with the performance, flexibility, and reliability required for advanced vehicle power systems.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9092 $66.8220
75+ $1.5666 $117.4950
115+ $1.5177 $174.5355
160+ $1.4687 $234.9920
205+ $1.4197 $291.0385
275+ $1.2728 $350.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess