EN
  • EN
  • DE

NCV7754DPR2G

Part No NCV7754DPR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:8 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 36V (Max)
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 500mA
Rds On (Typ) 800mOhm
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 24-SSOP
Package / Case 24-SSOP (0.154", 3.90mm Width)
Base Product Number NCV7754
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648028-NCV7754DPR2G
Ultra Librarian 3D Model Ultra Librarian NCV7754DPR2G CAD Model

Description

ON Semiconductor NCV7754DPR2G Overview

The NCV7754DPR2G is a sophisticated automotive-grade product from ON Semiconductor, designed to meet the demanding requirements of modern vehicle powertrain and body control applications. This high-performance device is a versatile 12-channel low-side driver, engineered to provide reliable control of various loads within automotive environments.

Key Features

  • High Integration: The NCV7754DPR2G integrates 12 independent low-side drivers, making it ideal for applications requiring multiple output channels. This level of integration helps to reduce system complexity and the number of components required in the design.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 5.5V to 28V, accommodating the fluctuating voltages typical in automotive power systems.
  • High Output Current: Each channel is capable of delivering up to 75mA of continuous current, making the NCV7754DPR2G suitable for driving a wide array of loads, including LEDs, relays, and small motors.
  • Diagnostic Features: Equipped with comprehensive diagnostic functions, the product can detect open-load, over-temperature, and over-current conditions, thereby ensuring safe and reliable operation.
  • Protection Mechanisms: The device includes several protective features such as overvoltage, undervoltage, and overtemperature protection, as well as current limitation, to safeguard the system against harsh conditions.
  • Serial Peripheral Interface (SPI): The NCV7754DPR2G uses an SPI interface for control and diagnostics communication, offering high-speed data transfer and compatibility with microcontroller-based systems.

Applications

The NCV7754DPR2G is particularly suitable for a range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Lighting systems
  • Active grille shutters
  • Small motor controls

With its robust design and advanced features, the NCV7754DPR2G from ON Semiconductor is an excellent choice for automotive designers looking to improve system reliability and performance while reducing overall space and component costs. Its automotive qualification ensures that it meets the stringent standards required for use in vehicle systems, offering both efficiency and durability.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7194 $51.5820
63+ $1.6106 $101.4678
97+ $1.5562 $150.9514
139+ $1.4474 $201.1886
180+ $1.3930 $250.7400
225+ $1.3386 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,060 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess