EN
  • EN
  • DE

NCV7356D2G

Part No NCV7356D2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN SGL WIRE 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage - Operating 5 V to 27 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1082657-NCV7356D2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV7356D2G CAD Model

Description

The NCV7356D2G from ON Semiconductor is a high-performance, single-wire CAN transceiver designed to operate in the harsh automotive environment. This device offers a robust communication interface for applications requiring a low-speed data communication bus with a single wire. The NCV7356D2G is ideal for in-vehicle networks using the Controller Area Network (CAN) protocol for communication between various electronic control units (ECUs).

Key Features

  • Single-Wire CAN Interface: Compliant with the GMW3089 standard, the NCV7356D2G facilitates reliable communication with a data rate of up to 33 kbps.
  • High Electromagnetic Compatibility (EMC): Designed with a focus on EMC performance, it minimizes electromagnetic emissions and enhances immunity to electromagnetic interference.
  • Low Power Mode: An integrated low power mode helps in reducing power consumption when the network is idle or in standby, making it suitable for battery-operated systems.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
  • Wide Operating Voltage: The NCV7356D2G operates over a wide supply voltage range from 5V to 27V, accommodating various automotive battery conditions.
  • Robust Package: Housed in a SOIC-8 package, it is designed for rugged environments and is suitable for space-constrained applications.

Applications

The NCV7356D2G is primarily used in automotive applications that require a reliable and robust communication bus. It is well-suited for:

  • Body Control Modules
  • Door Modules
  • Seat Control Modules
  • Lighting Systems
  • HVAC Systems
  • Other automotive comfort and control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV7356D2G is no exception. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive-grade product reliability. Additionally, the device is manufactured in ISO/TS 16949 certified facilities, reflecting the highest standards in production and operational excellence.

Whether for upgrading existing systems or designing new ones, the NCV7356D2G from ON Semiconductor represents a reliable choice for automotive engineers seeking a single-wire CAN solution.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9774 $59.3220
75+ $1.6228 $121.7100
115+ $1.5720 $180.7800
155+ $1.5211 $235.7705
200+ $1.4703 $294.0600
265+ $1.3179 $349.2435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess