EN
  • EN
  • DE

CAT24C02H

Part No CAT24C02H
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DIP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745069-CAT24C02H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C02H CAD Model

Description

ON Semiconductor CAT24C02H EEPROM Overview

The CAT24C02H from ON Semiconductor is a high-performance CMOS serial EEPROM memory device with a storage capacity of 2-Kb (256 x 8 bits). This EEPROM is part of the Catalyst series and offers designers a flexible data storage solution with low power requirements, making it ideal for a wide range of applications, from portable devices to complex industrial systems.

Key Features

  • Memory Size: The CAT24C02H provides a 2-Kilobit (256 x 8) memory size, allowing for efficient storage of configuration data, serial numbers, calibration data, and more.
  • I²C Interface: It features a fast I²C (Inter-Integrated Circuit) interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) operation modes for versatile communication possibilities.
  • Write Protection: The device includes hardware write protection features. A write protect pin (WP) prevents accidental data overwrites and ensures data integrity during critical operations.
  • Low-Power Consumption: Designed for low-power consumption, the CAT24C02H is suitable for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Wide Voltage Range: The operating voltage range of 1.7V to 5.5V allows the EEPROM to be used in systems with different power supply levels, enhancing its versatility.
  • High Reliability: With its robust design, the device guarantees a data retention period of 100 years and supports 1 million write cycle endurance, ensuring the reliability of the stored data over time.

Applications

The CAT24C02H is suitable for various applications that require a reliable and flexible non-volatile memory solution. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Networking equipment
  • Smart cards

Quality and Support

ON Semiconductor is known for its commitment to quality, and the CAT24C02H is no exception. It is available in several package options, including the industry-standard 8-lead PDIP, SOIC, TSSOP, and MSOP, providing flexibility in design. Technical support and comprehensive documentation are available to assist developers in integrating this EEPROM into their designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess