EN
  • EN
  • DE

NCV7240DPR2G

Part No NCV7240DPR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DRIVER 8-CH 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 3.3V, 5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 600mA
Rds On (Typ) 1.5Ohm
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 24-SSOP
Package / Case 24-SSOP (0.154", 3.90mm Width)
Base Product Number NCV7240
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251528-NCV7240DPR2G
Ultra Librarian 3D Model Ultra Librarian NCV7240DPR2G CAD Model

Description

ON Semiconductor NCV7240DPR2G

The ON Semiconductor NCV7240DPR2G is a robust, high-performance octal low-side driver designed to drive a wide range of load types, including LEDs, relays, and solenoids. As part of ON Semiconductor's extensive portfolio of automotive-grade products, this integrated circuit (IC) is engineered to meet the stringent requirements of automotive applications, ensuring reliability and durability in harsh environments.

This driver IC is equipped with eight independent low-side channels, each capable of delivering up to 600 mA of continuous current. The NCV7240DPR2G operates over a broad voltage range from 8V to 18V, making it versatile for various automotive systems. Its built-in protection features, such as overcurrent protection, thermal shutdown, and open-load detection, provide enhanced safety and reliability, critical for automotive applications where failure can lead to serious consequences.

The NCV7240DPR2G is housed in a compact 24-pin SOIC package, making it suitable for space-constrained applications. The device's serial peripheral interface (SPI) allows for easy control and diagnostics, enabling the microcontroller to communicate with the driver IC efficiently. This feature simplifies the design and reduces the complexity of the control logic, saving both time and resources during the development phase.

Key features of the NCV7240DPR2G include:

  • Eight low-side switch outputs with 600 mA continuous current capability per channel.
  • Wide operating voltage range suitable for automotive environments.
  • Robust protection mechanisms, including overcurrent, thermal, and open-load detection.
  • SPI interface for control and diagnostics, facilitating easy integration into automotive systems.
  • Automotive-grade design for high reliability and performance under extreme conditions.
  • Compact 24-pin SOIC package ideal for space-limited applications.

The NCV7240DPR2G is a perfect solution for automotive engineers looking to drive multiple low-side loads with precision and control. Its combination of high-current capability, extensive protection features, and ease of use makes it an excellent choice for a wide range of automotive applications, from body control modules to advanced lighting systems. With ON Semiconductor's reputation for quality and performance, the NCV7240DPR2G is sure to contribute to the reliability and efficiency of modern vehicles.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0968 $62.9040
70+ $1.7205 $120.4350
105+ $1.6668 $175.0140
145+ $1.6130 $233.8850
190+ $1.5593 $296.2670
250+ $1.3979 $349.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess