EN
  • EN
  • DE

NCV57084DR2G

Part No NCV57084DR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description ISOLATED COMPACT IGBT GATE DRIVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 90ns, 90ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 10ns, 15ns
Current - Output High, Low 7.5A, 7A, 7.5A, 7A
Current - Peak Output 7.5A, 7A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 0V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency UL, VDE
Base Product Number NCV57084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372518-NCV57084DR2G
Ultra Librarian 3D Model Ultra Librarian NCV57084DR2G CAD Model

Description

ON Semiconductor NCV57084DR2G Product Overview

The NCV57084DR2G is a high-performance, automotive-grade voltage regulator integrated circuit (IC) designed and manufactured by ON Semiconductor. This robust component is engineered to meet the rigorous demands of automotive applications, offering a stable and reliable power supply solution for advanced electronic systems found in modern vehicles.

Key Features

  • Voltage Regulation: The NCV57084DR2G provides a fixed output voltage, ensuring consistent performance for sensitive automotive electronics.
  • High Accuracy: With its precise voltage regulation, this IC maintains output accuracy even under fluctuating conditions, which is critical for the proper functioning of vehicle systems.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects it from damage due to excessive heat, enhancing its reliability and longevity.
  • Low Dropout: The low dropout voltage characteristic ensures efficient operation, even when the input voltage is close to the output voltage, making it suitable for battery-operated applications.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for various automotive environments.
  • Automotive Qualifications: The NCV57084DR2G meets the stringent AEC-Q100 automotive qualification standard, ensuring performance under extreme conditions.

Applications

The NCV57084DR2G is ideal for a range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics

Package and Availability

The device is available in a compact, surface-mount package, which is designed to save valuable board space in dense automotive electronic modules. Its packaging is also lead-free and RoHS compliant, adhering to environmental standards. The NCV57084DR2G is available for order through ON Semiconductor's distribution network, ensuring global availability and support for automotive manufacturers and suppliers.

In summary, the NCV57084DR2G from ON Semiconductor is a reliable and precise voltage regulator that offers the necessary features for advanced automotive applications. Its robust design and compliance with automotive standards make it an excellent choice for manufacturers looking to enhance the performance and safety of their vehicles.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4098 $50.6058
51+ $1.9773 $100.8423
79+ $1.9155 $151.3245
108+ $1.8537 $200.1996
140+ $1.7919 $250.8660
187+ $1.6066 $300.4342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess