EN
  • EN
  • DE

NCV5703BDR2G

Part No NCV5703BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 1
Gate Type IGBT
Voltage - Supply 20V
Logic Voltage - VIL, VIH 0.75V, 4.3V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
Rise / Fall Time (Typ) 9.2ns, 7.9ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV5703
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV5703BDR2GOSTR,NCV5703BDR2GOSCT,NCV5703BDR2GOSDKR
Standard Package 2,500
Win Source Part Number 979602-NCV5703BDR2G
Ultra Librarian 3D Model Ultra Librarian NCV5703BDR2G CAD Model

Description

ON Semiconductor NCV5703BDR2G High Voltage Half-Bridge Driver

The NCV5703BDR2G is a high-performance high voltage half-bridge driver designed by ON Semiconductor, tailored for automotive and industrial applications. This integrated circuit (IC) is capable of driving N-channel power MOSFETs and IGBTs that operate up to 600V. Its robust design ensures reliable operation in demanding environments, making it an ideal choice for a variety of high-efficiency power conversion applications.

Key Features

  • High Voltage Capability: The NCV5703BDR2G is designed to handle voltages up to 600V, enabling it to drive high-power and high-voltage transistors effectively.
  • Advanced Drive Circuitry: The device includes a high-voltage level shifter, which translates low voltage control signals into high voltage drive signals suitable for controlling power transistors.
  • Dual Independent Channels: It features two independent channels that allow for flexible control of half-bridge configurations, providing design versatility.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates safely by turning off the driver if the supply voltage drops below a certain threshold.
  • Extended Temperature Range: With an operating temperature range from -40°C to 150°C, the NCV5703BDR2G is suitable for harsh environments.
  • Protection Features: The IC includes various protection features such as over-current and thermal shutdown to prevent damage to the device and the system it controls.
  • Automotive Qualified: This driver is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications.

Applications

  • Automotive Powertrain Systems
  • Direct Injection Systems
  • DC-DC Converters
  • Motor Control Units
  • Industrial Automation Systems

The NCV5703BDR2G comes in a compact and robust SOIC-8 package, providing a space-saving solution for modern electronic systems. Its high integration level reduces the number of external components required, simplifying the design and reducing the overall system cost. Whether you're designing an automotive powertrain control module or an industrial motor control system, the NCV5703BDR2G from ON Semiconductor offers a reliable and efficient solution for your high voltage driving needs.

You May Also Be Interested in

Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4828 $53.7936
28+ $3.6782 $102.9896
43+ $3.5633 $153.2219
58+ $3.4483 $200.0014
75+ $3.3334 $250.0050
101+ $2.9886 $301.8486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess