The NCV5230DR2G is a high-performance, adjustable output, low-dropout (LDO) linear voltage regulator from ON Semiconductor, designed to deliver a continuous load current of up to 150 mA. This regulator is an excellent choice for sensitive electronics due to its low noise output and high accuracy. With its wide input voltage range and adjustable output voltage, the NCV5230DR2G is versatile enough to fit a variety of applications, including but not limited to automotive, industrial, and portable devices.
Key Features
- Output Voltage Range: The device offers an adjustable output voltage from 1.25 V to an impressive 29 V, providing flexibility for different circuit requirements.
- Input Voltage Range: Capable of handling input voltages from 4.5 V up to 40 V, making it suitable for a wide array of supply sources.
- Current Capacity: It can deliver up to 150 mA of continuous load current, which is ideal for low power applications.
- Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage.
- Thermal Shutdown and Current Limit: Enhanced safety features include thermal shutdown and current limit to protect the device and the load under extreme conditions.
- Stability: Stable with low ESR ceramic capacitors, offering a reliable performance over a range of conditions.
- Package: Available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
Applications
The NCV5230DR2G is designed for a variety of applications that require a stable and reliable power supply. It is particularly well-suited for automotive applications due to its robustness and wide input voltage range. Additionally, it can be used in power management solutions for industrial systems, instrumentation, and portable devices that require extended battery life and minimal power consumption.
With its combination of features and performance, the NCV5230DR2G from ON Semiconductor is a versatile component that provides designers with a dependable solution for their voltage regulation needs.