EN
  • EN
  • DE

NCV47722PAAJR2G

Part No NCV47722PAAJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH BIPOLAR 1:1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 4.4V ~ 40V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 250mA
Rds On (Typ) -
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP-EP
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number NCV47722
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372350-NCV47722PAAJR2G
Ultra Librarian 3D Model Ultra Librarian NCV47722PAAJR2G CAD Model

Description

The NCV47722PAAJR2G is a precision voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator is ideal for automotive applications, offering a high level of performance and reliability that meets the rigorous standards of the industry.

Key Features

  • Output Voltage: The device provides a fixed output voltage, ensuring stable performance for sensitive electronic components.
  • High Accuracy: It features a high level of accuracy in voltage regulation, which is crucial for maintaining system stability and performance.
  • Low Dropout: The low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, making it suitable for harsh automotive environments.
  • Package: The NCV47722PAAJR2G is available in a robust package that is designed to withstand mechanical stress and thermal cycling.

Applications

This voltage regulator is particularly suited for automotive applications, including:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV47722PAAJR2G, which is designed to meet the stringent AEC-Q100 standards for automotive qualified devices. The device's robust design ensures reliable performance under the diverse and challenging conditions typical of automotive applications.

Environmental Compliance

In addition to its technical capabilities, the NCV47722PAAJR2G is compliant with environmental regulations, including RoHS and Pb-free directives, reflecting ON Semiconductor's dedication to environmental sustainability.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7514 $52.5420
70+ $1.4371 $100.5970
110+ $1.3922 $153.1420
150+ $1.3473 $202.0950
195+ $1.3023 $253.9485
260+ $1.1676 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,725 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess