EN
  • EN
  • DE

NCV380LMUAJAATBG

Part No NCV380LMUAJAATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR MNGT SWITCH 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 55 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 6-UDFN (2x2)
Win Source Part Number 1082541-NCV380LMUAJAATBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV380LMUAJAATBG CAD Model

Description

ON Semiconductor NCV380LMUAJAATBG Overview

The ON Semiconductor NCV380LMUAJAATBG is a cutting-edge voltage regulator integrated circuit (IC) designed to meet the stringent requirements of automotive applications. This robust component ensures reliable performance with its advanced features and state-of-the-art technology, making it an ideal choice for designers looking to enhance the efficiency and stability of their power management systems.

Key Features

  • High Precision: The NCV380LMUAJAATBG offers a high level of voltage precision, ensuring stable output and consistent performance, which is crucial for automotive electronics that require exact voltage levels to operate correctly.
  • Low Dropout: Designed as a low dropout (LDO) regulator, it can maintain regulation with a minimal difference between the input and output voltages, making it highly efficient in scenarios where the supply voltage is close to the output voltage.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, thereby safeguarding the IC and the system it powers from potential thermal damage.
  • Wide Operating Temperature Range: It is built to withstand the extreme temperature variations typical in automotive environments, ensuring reliable operation under various conditions.

Applications

The NCV380LMUAJAATBG is optimized for automotive applications but is also well-suited for other industries where high reliability and performance are required. It can be used in:

  • Automotive infotainment systems
  • Automotive body electronics
  • Power supplies for microcontrollers and sensors
  • Industrial and portable applications requiring efficient power management

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV380LMUAJAATBG is no exception. It is manufactured to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification, ensuring long-term reliability and performance.

Conclusion

With its precision voltage regulation, low dropout design, thermal protection, and suitability for harsh automotive environments, the NCV380LMUAJAATBG from ON Semiconductor represents a reliable and efficient solution for power management in a wide range of applications. Its robust feature set ensures that it can meet the needs of the most demanding systems, making it a top choice for engineers and designers in the automotive sector and beyond.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6126 $52.0710
200+ $0.5026 $100.5200
310+ $0.4869 $150.9390
425+ $0.4712 $200.2600
550+ $0.4555 $250.5250
735+ $0.4084 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,655 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess