EN
  • EN
  • DE

NCV21911SN2T1G

Part No NCV21911SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description PRECISION OPERATIONAL AMPLIFIER, / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer onsemi
Packaging Bulk
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 100 pA
Voltage - Input Offset 1 µV
Current - Supply 475µA
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Other Part Number 2156-NCV21911SN2T1G-488
Standard Package 1
Win Source Part Number 1321019-NCV21911SN2T1G
Ultra Librarian 3D Model Ultra Librarian NCV21911SN2T1G CAD Model

Description

ON Semiconductor NCV21911SN2T1G Overview

The NCV21911SN2T1G is a high-performance, automotive-grade low dropout regulator (LDO) designed by ON Semiconductor. This efficient device is optimized for precision voltage regulation, making it an ideal choice for powering sensitive electronic circuits in automotive applications. The NCV21911SN2T1G ensures a stable and reliable power supply, even under the demanding conditions of automotive environments.

Key Features

  • Output Voltage Accuracy: The device boasts an impressive output voltage accuracy of ±2%, providing precise voltage regulation that is crucial for sensitive automotive electronics.
  • Low Dropout Voltage: With a low dropout voltage, the NCV21911SN2T1G maintains regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency.
  • High Output Current: Capable of delivering up to 150 mA of output current, this LDO can support a wide range of loads, making it highly versatile for various applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding against overheating and ensuring long-term reliability.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +150°C, suitable for the extreme conditions found in automotive applications.

Applications

The NCV21911SN2T1G LDO is specifically designed for automotive applications but is also well-suited for other voltage regulation scenarios where robust performance is required. Common applications include:

  • Automotive infotainment systems
  • Automotive instrument clusters
  • Body control modules
  • Microcontroller power supplies
  • Power management for sensors and actuators

Package and Quality

ON Semiconductor's NCV21911SN2T1G is provided in a small, leadless SOT-23 package, which is ideal for space-constrained applications. The device meets the rigorous AEC-Q100 automotive qualification standards, ensuring high-quality performance and reliability for automotive manufacturers and suppliers.

Conclusion

With its precise voltage regulation, low dropout performance, and robust thermal protection, the NCV21911SN2T1G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their automotive electronics. Its compact form factor and compliance with automotive standards make it a highly reliable component for a wide range of power management applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4853 $59.6472
50+ $2.3248 $116.2400
78+ $2.2446 $175.0788
111+ $2.0843 $231.3573
145+ $2.0042 $290.6090
181+ $1.9240 $348.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,744 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess