EN
  • EN
  • DE

NCV20032DMR2G

Part No NCV20032DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MICRO / Operational Amplifiers High Slew Rate, Rail-to-Rail Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 12.5V/μs
Gain Bandwidth Product 7MHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Current - Supply 325μA
Current - Output / Channel 14mA
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-Micro
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807643-NCV20032DMR2G
Ultra Librarian 3D Model Ultra Librarian NCV20032DMR2G CAD Model

Description

ON Semiconductor NCV20032DMR2G Overview

The NCV20032DMR2G is a high-performance, dual operational amplifier from ON Semiconductor, designed specifically for automotive and industrial applications that demand reliability and robustness. This versatile op-amp is characterized by its low-voltage operation, making it suitable for a wide range of electronic circuits.

Key Features

  • Low Supply Voltage: The device operates at a low supply voltage range of 2.7V to 5.5V, which is ideal for battery-operated and portable devices within automotive electronics.
  • Low Input Offset Voltage: It boasts a low input offset voltage, which enhances the accuracy of signal amplification and reduces error in sensitive applications.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the NCV20032DMR2G is built to withstand harsh environmental conditions, ensuring consistent performance in a variety of scenarios.
  • EMI Rejection Ratio: The device features a high Electromagnetic Interference (EMI) rejection ratio, which minimizes the effects of noise from external sources, thus providing a cleaner signal amplification.
  • Low Quiescent Current: It has a low quiescent current, which contributes to energy efficiency, making it suitable for power-sensitive applications.
  • Dual Amplifier Design: The dual op-amp configuration allows for compact circuit designs, as it provides two operational amplifiers in a single package, reducing the overall component count and board space.

Applications

The NCV20032DMR2G is highly versatile and can be used in a variety of applications, including but not limited to:

  • Automotive control systems
  • Sensor interfaces
  • Power management modules
  • Audio electronics
  • Analog signal conditioning
  • Industrial control systems

Package and Quality

The NCV20032DMR2G comes in a compact 8-pin Micro8™ package, which is space-efficient and suitable for high-density mounting. This device is AEC-Q100 qualified, which means it meets the stringent requirements of automotive quality standards, ensuring high reliability and performance in automotive environments.

With its combination of low-power operation, precision, and robustness, the NCV20032DMR2G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and durability of their automotive and industrial electronic systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2201 $54.9045
100+ $1.0011 $100.1100
155+ $0.9698 $150.3190
215+ $0.9386 $201.7990
280+ $0.9073 $254.0440
370+ $0.8134 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,999 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess