EN
  • EN
  • DE

NCV1413BDG

Part No NCV1413BDG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015371-NCV1413BDG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCV1413BDG CAD Model

Description

ON Semiconductor NCV1413BDG Overview

The NCV1413BDG is a high-performance, integrated circuit designed by ON Semiconductor, renowned for its robust and efficient power management solutions. This component is specifically engineered to meet the demanding requirements of automotive and industrial applications, offering excellent reliability and performance under harsh conditions.

Key Features

  • High Voltage Tolerance: The NCV1413BDG is capable of handling high voltage operations, making it suitable for a wide range of applications that require a durable voltage regulator.
  • Thermal Protection: It comes with built-in thermal shutdown features that prevent the device from overheating, ensuring a longer operational lifespan and safety in operation.
  • Low Quiescent Current: Its design focuses on energy efficiency, with a low quiescent current that reduces power consumption when the device is in a standby mode.
  • Robust Design: Engineered to withstand the rigors of automotive environments, it features protection against reverse battery conditions and load dump transients.
  • Wide Operating Temperature Range: The device is designed to operate effectively over a broad temperature range, which is essential for automotive and industrial environments.

Applications

The NCV1413BDG is versatile in its applications, commonly used in the automotive industry for power management in body control modules, instrument clusters, and infotainment systems. Its rugged design also makes it a suitable choice for industrial applications where reliability is critical, such as in power supplies, automation systems, and heavy machinery controls.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCV1413BDG is no exception. It is manufactured with the highest standards, ensuring that it meets the stringent requirements of the automotive industry, including AEC-Q100 qualification for automotive-grade components.

In summary, the NCV1413BDG from ON Semiconductor is an ideal solution for designers looking for a robust, high-voltage tolerant, and energy-efficient power management IC. With its comprehensive protection features and suitability for harsh environments, it stands out as a reliable choice for both automotive and industrial applications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess