EN
  • EN
  • DE
  • IT

NCV1077STBT3G

Part No NCV1077STBT3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223  /  Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 670V
Topology Flyback
Voltage - Start Up 8.1 V
Supply Voltage - Operating 7.7V ~ 8.5V
Duty Cycle 69%
Frequency - Switching 100kHz
Power (Watts) 25 W
Fault Protection Current Limiting, Over Load, Over Voltage, Short Circuit
Control Features EN, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting SMD (SMT)
Base Product Number NCV1077
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV1077STBT3GOSTR,NCV1077STBT3GOSCT,NCV1077STBT3GOSDKR
Standard Package 4,000
Win Source Part Number 1117777-NCV1077STBT3G
Ultra Librarian 3D Model Ultra Librarian NCV1077STBT3G CAD Model

Description

The NCV1077STBT3G is a robust, high-performance voltage regulator designed by ON Semiconductor, a leading manufacturer known for its innovative and reliable semiconductor solutions. This component is specifically engineered to meet the stringent requirements of automotive applications, providing a stable and reliable voltage supply under various operating conditions.

Key Features

  • Output Voltage: The device offers a precise output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Current Capability: With the ability to deliver ample current, the NCV1077STBT3G is suitable for powering a wide range of automotive electronics.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, enhancing its reliability and longevity in harsh automotive environments.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage to the regulator and the connected circuitry in the event of a fault.
  • Wide Operating Temperature Range: Designed to withstand extreme temperatures, the NCV1077STBT3G operates effectively across a broad temperature range, making it ideal for under-the-hood applications.

Applications

The NCV1077STBT3G is optimized for use in automotive environments, where reliable voltage regulation is critical. It is ideal for power supply circuits in:

  • Automotive infotainment systems
  • Instrument clusters
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Other automotive-related electronics requiring a stable power source

Quality and Compliance

ON Semiconductor's NCV1077STBT3G is manufactured to meet the highest quality standards, with rigorous testing to ensure performance and durability. It complies with automotive industry regulations, ensuring reliability in a range of vehicle applications.

Conclusion

With its robust feature set and compliance with automotive standards, the NCV1077STBT3G from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable voltage regulator that can withstand the rigors of automotive applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7272 $69.0880
95+ $1.4171 $134.6245
145+ $1.3729 $199.0705
195+ $1.3285 $259.0575
255+ $1.2843 $327.4965
340+ $1.1515 $391.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess