EN
  • EN
  • DE

NCS603DTBR2G

Part No NCS603DTBR2G
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC LINE DRIVER 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Audio Line Driver Channel 14-TSSOP
Manufacturer ON Semiconductor
Series NOCAP™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name NCS603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number NCS603DTBR2G-ND, NCS603DTBR2GOSTR, NCS603DTBR2GOSDKR, NCS603DTBR2GOSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928968-NCS603DTBR2G
Ultra Librarian 3D Model Ultra Librarian NCS603DTBR2G CAD Model

Description

The ON Semiconductor NCS603DTBR2G is a cutting-edge voltage regulator designed for optimal efficiency and reliability in a variety of electronic applications. This high-performance component is part of ON Semiconductor's esteemed portfolio of power management solutions, which are renowned for their quality and innovation.

Key Features

  • High Efficiency: The NCS603DTBR2G boasts an impressive efficiency rate, minimizing power loss and heat generation, which is crucial for maintaining the longevity of electronic devices.
  • Low Dropout: With its low dropout performance, this voltage regulator ensures stable operation even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, providing flexibility in various application requirements and ensuring compatibility with different power sources.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, thus safeguarding the regulator and the overall system it is part of.
  • Stable Output: The NCS603DTBR2G is designed to deliver a stable and precise output voltage, which is essential for sensitive electronic components that require consistent power to function correctly.

Applications

The NCS603DTBR2G is suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Microprocessor Power Supplies
  • Wireless and Telecommunication Systems
  • Automotive Electronics

Product Specifications

Parameter Value
Output Voltage Adjustable
Dropout Voltage Low
Input Voltage Range Wide
Thermal Protection Yes
Package Surface Mount

Overall, the ON Semiconductor NCS603DTBR2G represents a reliable and versatile solution for power regulation needs, offering both performance and durability. Its advanced features ensure that it meets the demands of modern electronic designs, making it a top choice for engineers and designers alike.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,333 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess