EN
  • EN
  • DE

NCS2632DTBR2G

Part No NCS2632DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage (V) 2.2V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811394-NCS2632DTBR2G
Ultra Librarian 3D Model Ultra Librarian NCS2632DTBR2G CAD Model

Description

ON Semiconductor NCS2632DTBR2G Overview

The ON Semiconductor NCS2632DTBR2G is a high-performance, low-power audio amplifier designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit (IC) is part of ON Semiconductor's extensive audio amplifiers portfolio and is specifically engineered to provide efficient audio amplification in portable devices such as smartphones, tablets, laptops, and other multimedia gadgets.

Key Features

  • Output Power: The NCS2632DTBR2G boasts an output power of 2.6W per channel at a 4-ohm load, with a 5V supply voltage, making it suitable for driving a variety of speakers with clarity and strength.
  • High Efficiency: With its Class D operation, the amplifier offers high efficiency, which is crucial for battery-powered devices, ensuring longer playback time and reduced heat dissipation.
  • Low Quiescent Current: The device features a low quiescent current that minimizes power consumption when in standby mode, thus preserving battery life in portable applications.
  • Superior Sound Quality: The NCS2632DTBR2G is designed to provide high-quality audio performance with low distortion and noise, ensuring an excellent listening experience.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, contributing to the reliability and longevity of the product.
  • Space-Saving Design: The device is available in a compact TDFN-10 package, making it an ideal solution for space-constrained applications.

Applications

The versatility of the NCS2632DTBR2G makes it suitable for an array of audio applications, including:

  • Portable and wireless speakers
  • Mobile phones and tablets
  • Notebook and desktop computers
  • Home entertainment systems
  • TV soundbars

Technical Specifications

  • Package Type: TDFN-10
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 2.5V to 5.5V
  • THD+N: Typically 0.1% at 1W, 1kHz into an 8Ω load

The NCS2632DTBR2G from ON Semiconductor is a robust audio solution that combines high-quality sound with energy efficiency, making it a top choice for designers looking to enhance the audio experience in their next-generation consumer electronic products.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4984 $52.3320
215+ $0.4663 $100.2545
335+ $0.4502 $150.8170
480+ $0.4181 $200.6880
625+ $0.4020 $251.2500
780+ $0.3859 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess