ON Semiconductor NCS21871SQ3T2G Operational Amplifier
The NCS21871SQ3T2G from ON Semiconductor is a precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. Designed for accuracy and stability, this op-amp is suitable for applications requiring low input offset voltage, low noise, and low power consumption.
Key Features
- Low Input Offset Voltage: The NCS21871SQ3T2G boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it perfect for precision instrumentation.
- Low Noise: It exhibits low noise performance, which is critical for sensitive applications such as audio processing and sensor signal conditioning.
- Power Efficiency: With low power consumption, this operational amplifier is an excellent choice for battery-powered devices and energy-saving applications.
- Wide Supply Voltage Range: The device operates over a wide supply voltage range, providing design flexibility for various electronic systems.
- Extended Temperature Range: The NCS21871SQ3T2G is designed to perform reliably in extended temperature ranges, ensuring consistent performance in harsh environments.
Applications
The operational amplifier is versatile and can be used in numerous applications, including:
- Test and measurement equipment
- Precision sensors and controls
- Data acquisition systems
- Industrial automation
- Medical devices
- Audio and video processing
Product Specifications
The NCS21871SQ3T2G operational amplifier is available in a compact package and is characterized by the following specifications:
- Package: SC-88A (SC-70-5/SOT-353)
- Number of Channels: Single
- Mounting Type: Surface Mount
- Operating Temperature: -40°C to +125°C
ON Semiconductor's commitment to quality and performance is evident in the NCS21871SQ3T2G operational amplifier, making it a reliable choice for designers looking to enhance the precision and efficiency of their electronic systems.