EN
  • EN
  • DE

NCS21674DMG100R2G

Part No NCS21674DMG100R2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DOUBLE CURRENT SENSE AMPLIFIER G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000267-NCS21674DMG100R2G
Manufacturer onsemi
Category Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) \Cut Tape (CT)
Amplifier Type Current Sense
Slew Rate 2V/µs
Current - Input Bias 100 µA
Voltage - Input Offset 100 µV
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Ultra Librarian 3D Model Ultra Librarian NCS21674DMG100R2G CAD Model

Description

Introducing the NCS21674DMG100R2G from ON Semiconductor

The NCS21674DMG100R2G is a state-of-the-art operational amplifier (op-amp) product from the renowned ON Semiconductor portfolio. This precision op-amp is designed for a variety of applications, ranging from industrial and automotive systems to consumer electronics that require high accuracy and stability. Its robust design ensures reliable performance in demanding environments, making it an ideal choice for engineers and designers seeking to enhance their electronic designs.

Key Features

  • High Precision: The NCS21674DMG100R2G offers excellent precision with low offset voltage and low drift over time and temperature, ensuring accurate signal amplification.
  • Wide Supply Range: This op-amp operates on a wide supply voltage range, accommodating various power supply requirements and enhancing its versatility across different applications.
  • Low Power Consumption: Designed with power efficiency in mind, it maintains low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • Robust Design: The device features a robust design that is resistant to electromagnetic interference and provides reliable operation in harsh conditions, adhering to the high standards of ON Semiconductor products.
  • Flexible Packaging: The NCS21674DMG100R2G is available in a compact package, which is ideal for space-constrained applications while still offering ease of integration into various circuit designs.

Applications

The versatility of the NCS21674DMG100R2G makes it suitable for a wide array of applications, including but not limited to:

  • Automotive control systems
  • Industrial instrumentation
  • Sensor interfaces
  • Data acquisition systems
  • Power supply control
  • Audio electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet rigorous industry standards. The NCS21674DMG100R2G is no exception; it is manufactured with the highest quality materials and subjected to stringent testing to ensure optimal performance and reliability. Customers can trust ON Semiconductor for delivering products that will perform consistently and withstand the test of time.

Whether you are designing a sophisticated industrial system or a compact consumer electronic device, the NCS21674DMG100R2G operational amplifier from ON Semiconductor is an exceptional choice that combines precision, efficiency, and durability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0630 $53.1500
115+ $0.8722 $100.3030
180+ $0.8450 $152.1000
245+ $0.8177 $200.3365
320+ $0.7905 $252.9600
425+ $0.7087 $301.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess