EN
  • EN
  • DE

NCP9004FCT1G

Part No NCP9004FCT1G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 2.63W Class-D 9-Pin Flip-Chip T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 1016790-NCP9004FCT1G
Categories Linear - Amplifiers - Audio
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP9004FCT1G CAD Model

Description

The ON Semiconductor NCP9004FCT1G is a robust, high-performance integrated circuit designed for a wide array of applications. This component is part of ON Semiconductor's extensive portfolio of power management devices, which are known for their reliability and efficiency. The NCP9004FCT1G is particularly well-suited for portable and space-constrained applications due to its small footprint and low power consumption.

Key Features

  • High Efficiency: The NCP9004FCT1G offers excellent power conversion efficiency, which is critical for prolonging battery life in portable devices.
  • Compact Design: With its small package size, this component is ideal for use in applications where board space is at a premium.
  • Low Quiescent Current: It is designed to draw a minimal amount of current in standby mode, further conserving energy for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal shutdown features to protect against overheating, ensuring long-term reliability.
  • Wide Operating Voltage Range: It can function across a broad range of input voltages, making it versatile for various electronic circuits.

Applications

The NCP9004FCT1G is suitable for a diverse set of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Handsets and Accessories
  • Personal Digital Assistants (PDAs)
  • GPS Devices

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP9004FCT1G complies with various international standards, including RoHS and Pb-Free directives, ensuring that it meets the latest environmental regulations.

In summary, the NCP9004FCT1G from ON Semiconductor is a versatile, efficient, and reliable solution for power management in compact electronic devices. Its high efficiency, low standby current, and thermal protection features make it an excellent choice for designers looking to optimize power usage and extend battery life in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess