EN
  • EN
  • DE

NCP802SAN1T1G

Part No NCP802SAN1T1G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC L-I BATTERY PROTECTOR 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-SON
Win Source Part Number 025091-NCP802SAN1T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP802SAN1T1G CAD Model

Description

The NCP802SAN1T1G from ON Semiconductor is a precision voltage supervisor integrated circuit (IC) designed to monitor voltage levels within electronic systems. This compact and efficient device ensures that microprocessors and other voltage-sensitive components operate within safe voltage thresholds, protecting systems from undervoltage conditions, which can lead to system failure or data corruption.

Key Features

  • Voltage Threshold Accuracy: The NCP802SAN1T1G offers a precision monitoring threshold voltage, ensuring accurate detection of undervoltage conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, this IC consumes minimal power, contributing to overall system efficiency.
  • Manual Reset Input: This feature allows for a manual system reset, providing additional control to the user for system maintenance or troubleshooting.
  • Reset Delay Time: The device includes a programmable delay time before the reset is deasserted, allowing the system voltage to stabilize.
  • Operating Temperature Range: It operates reliably across a wide temperature range, making it suitable for various environments and applications.

Applications

The NCP802SAN1T1G is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive electronics
  • Communication systems

Package and Availability

The device is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various circuit designs without the need for significant board space.

ON Semiconductor's commitment to quality ensures that the NCP802SAN1T1G is a reliable and durable choice for voltage supervision needs. With its precise voltage monitoring and low power consumption, this IC is an essential component for safeguarding electronic systems from undervoltage conditions.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess