EN
  • EN
  • DE

NCP51561DBDWR2G

Part No NCP51561DBDWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description HIGH PERFORMANCE ISOLATED DUAL C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202009-NCP51561DBDWR2G
Manufacturer onsemi
Category Isolators -Isolators - Gate Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian NCP51561DBDWR2G CAD Model

Description

ON Semiconductor NCP51561DBDWR2G - High-Efficiency IGBT Gate Driver

The NCP51561DBDWR2G from ON Semiconductor is a high-voltage, high-speed, single-channel IGBT gate driver designed to meet the stringent requirements of modern power electronics applications. This advanced driver IC is capable of effectively driving IGBTs and power MOSFETs, making it an ideal choice for a wide range of applications, including motor drives, renewable energy inverters, power supplies, and industrial automation systems.

Key Features:

  • High Voltage Range: The device supports a wide range of operating voltages, making it versatile for various applications.
  • Fast Propagation Delays: Ensures quick response times and efficient operation, critical for high-speed switching applications.
  • Robust Output Drive: Capable of delivering high peak current to charge and discharge the gate capacitance of IGBTs swiftly, ensuring minimal switching losses.
  • Under-Voltage Lockout (UVLO): Protects the IGBTs from operating at insufficient gate voltages, which can lead to performance degradation or damage.
  • Advanced Protection Features: Includes features such as desaturation detection and soft shutdown, providing enhanced safety and reliability.
  • Compact Package: Available in a space-saving SOIC-16 package, allowing for efficient use of PCB space.

Applications:

  • Electric Vehicle (EV) Inverters
  • Industrial Motor Drives
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency Power Conversion Systems

The NCP51561DBDWR2G is engineered to optimize the performance and reliability of your power management designs. Its high-speed operation and robust protection features make it an excellent choice for driving power switches in high-performance applications. With ON Semiconductor's commitment to quality, the NCP51561DBDWR2G is a gate driver that designers can trust for their most demanding power electronics projects.

You May Also Be Interested in

Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess