EN
  • EN
  • DE

NCP51530ADR2G

Part No NCP51530ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description 700V HALF BRIDGE DRIVER / Half Bridge (2) Driver General Purpose Power MOSFET 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Full Half-Bridge Drivers
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Half Bridge (2)
Applications General Purpose
Interface Logic, PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 2A
Current - Peak Output 2.2A
Voltage - Supply 10V ~ 17V
Voltage - Load 700V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP51530
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP51530ADR2GOSTR,NCP51530ADR2GOSCT,NCP51530ADR2GOSDKR,NCP51530ADR2G-ND
Standard Package 2,500
Win Source Part Number 1323599-NCP51530ADR2G
Ultra Librarian 3D Model Ultra Librarian NCP51530ADR2G CAD Model

Description

ON Semiconductor NCP51530ADR2G High-Speed Dual MOSFET Driver

The NCP51530ADR2G from ON Semiconductor is a high-performance, high-speed dual MOSFET driver designed to drive both the high side and the low side N-channel power MOSFETs in a synchronous buck or a half-bridge configuration. It stands out in the market for its robustness and efficiency, which makes it an ideal solution for a wide range of power conversion applications.

Key Features:

  • High Peak Output Current: Capable of delivering peak currents of up to 2A, ensuring efficient charging and discharging of MOSFET gate capacitance for fast switching performance.
  • Wide Supply Voltage Range: The driver operates over a broad supply voltage range from 10V to 30V, accommodating various application requirements.
  • Independent Inputs: Separate non-inverting inputs for each driver provide design flexibility and the ability to drive each MOSFET independently, allowing for precise control over switching characteristics.
  • High Switching Frequency: Designed to support high-frequency switching, which is essential for applications requiring efficient power conversion and reduced physical size of the power supply.
  • Low Propagation Delay: The device features low propagation delays and matched rise/fall times to minimize dead-time, which in turn reduces power loss and improves reliability.
  • Under-Voltage Lockout (UVLO): Integrated UVLO protection ensures that the driver operates only when the supply voltage is sufficient to maintain proper functionality.
  • Lead-Free and RoHS Compliant: The NCP51530ADR2G is environmentally friendly, adhering to current RoHS regulations which restrict hazardous substances in electronic equipment.

Applications:

This driver is suitable for a variety of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Point of Load (POL) Modules
  • Telecom and Datacom Power
  • High-Density Power Modules

The NCP51530ADR2G is offered in a compact 8-pin SOIC package, providing a space-efficient solution without compromising on performance. With its advanced features and robust design, the NCP51530ADR2G from ON Semiconductor is a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
Lowest to $43.6567

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3423 $53.6920
95+ $1.1014 $104.6330
145+ $1.0670 $154.7150
195+ $1.0325 $201.3375
255+ $0.9981 $254.5155
340+ $0.8949 $304.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess