EN
  • EN
  • DE

NCP45521IMNTWG-L

Part No NCP45521IMNTWG-L
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ACT-LO 10.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.5 V to 13.5 V
Supply Voltage - Operating 3 V to 5.5 V
Current - Output (Max) 10.5A
Rds On (Typ) 12.8 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (2x2)
Win Source Part Number 1082137-NCP45521IMNTWG-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP45521IMNTWG-L CAD Model

Description

ON Semiconductor NCP45521IMNTWG-L Voltage Regulator

The NCP45521IMNTWG-L from ON Semiconductor is a high-performance, low-dropout voltage regulator designed to deliver a stable and precise voltage supply. This device is particularly suitable for sensitive electronic applications that require a consistent power source for optimal operation.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage that ensures stability across various load conditions, making it ideal for powering complex circuits.
  • High Accuracy: The NCP45521IMNTWG-L is engineered for precision, offering excellent load and line regulation, which contributes to the consistent performance of the end application.
  • Low Dropout: The low dropout feature means that the regulator maintains its output regulation with a minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • Thermal Protection: It includes built-in thermal shutdown and protection mechanisms to safeguard against overheating, ensuring long-term reliability and safety.
  • Current Limiting: The device also incorporates current limiting features to protect against overcurrent conditions, which can be critical in preventing damage to both the regulator and the powered device.
  • Package: Housed in a compact, surface-mount package, the NCP45521IMNTWG-L saves valuable board space and is suitable for high-density circuit designs.

Applications

The NCP45521IMNTWG-L is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Equipment
  • Medical Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NCP45521IMNTWG-L is no exception. This voltage regulator is manufactured to meet high standards, ensuring dependable performance for critical applications. Whether you're designing a new system or upgrading an existing one, the NCP45521IMNTWG-L is an excellent choice for a reliable power management solution.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4404 $50.4140
85+ $1.1818 $100.4530
135+ $1.1449 $154.5615
185+ $1.1080 $204.9800
235+ $1.0710 $251.6850
315+ $0.9603 $302.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess