EN
  • EN
  • DE

NCP4390DR2G

Part No NCP4390DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description ADVANCED SECONDARY SIDE LLC RESO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Input -
Voltage - Supply 0V ~ 18V
Current - Supply 2.8 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NCP4390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372643-NCP4390DR2G
Ultra Librarian 3D Model Ultra Librarian NCP4390DR2G CAD Model

Description

ON Semiconductor NCP4390DR2G Overview

The NCP4390DR2G is a high-performance, low-dropout linear voltage regulator designed by ON Semiconductor. This device is engineered to deliver a stable and reliable power supply, making it an excellent choice for a wide range of applications that require efficient voltage regulation. The NCP4390DR2G is particularly suited for use in portable devices, consumer electronics, and industrial equipment where power efficiency and space constraints are critical considerations.

Key Features

  • Output Voltage: The NCP4390DR2G provides a fixed output voltage, ensuring a consistent and precise voltage supply for sensitive electronic components.
  • Low Dropout: With its low dropout performance, the device operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Accuracy: The voltage regulator offers high accuracy in maintaining the output voltage level, which is crucial for the stable operation of connected devices.
  • Current Limiting: It features built-in current limiting to protect the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: The NCP4390DR2G is equipped with thermal shutdown functionality that safeguards the device from overheating by automatically turning off the regulator if the internal temperature exceeds safe operating limits.
  • Package: This device comes in a compact SOIC-8 package, making it an ideal choice for space-constrained applications.

Applications

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Modules and IoT Devices
  • Power Supply Modules
  • Consumer Electronics
  • Industrial Control Systems

The NCP4390DR2G is a testament to ON Semiconductor's commitment to providing high-quality power management solutions. Its combination of low dropout performance, high accuracy, and robust protection features make it an essential component for any application demanding a reliable and efficient power supply. Whether you are designing the next generation of portable gadgets or maintaining the stability of industrial machinery, the NCP4390DR2G is a versatile and dependable choice for your voltage regulation needs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4046 $51.0690
36+ $2.7935 $100.5660
56+ $2.7062 $151.5472
77+ $2.6189 $201.6553
99+ $2.5316 $250.6284
133+ $2.2697 $301.8701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess