EN
  • EN
  • DE

NCP4330DR2G

Part No NCP4330DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DRIVER POST REGULATION 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Secondary-Side Controller
Voltage - Input 5.2 V to 20 V
Supply Voltage - Operating 5.2 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131994-NCP4330DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP4330DR2G CAD Model

Description

ON Semiconductor NCP4330DR2G Overview

The ON Semiconductor NCP4330DR2G is a high-performance integrated circuit designed to cater to the demanding needs of modern power management applications. This versatile device is a testament to ON Semiconductor's commitment to delivering innovative and reliable solutions to the electronics industry.

Key Features

  • High Efficiency: The NCP4330DR2G is engineered to provide high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Low Standby Power: It is designed with an emphasis on low standby power consumption, making it ideal for battery-powered devices where energy conservation is paramount.
  • Compact Size: Housed in a small package, this component is suitable for space-constrained applications, allowing designers to maintain a compact form factor in their products.
  • Robust Protection Features: The device includes various protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the longevity and reliability of the end application.
  • Wide Operating Range: With its ability to operate across a broad range of temperatures and input voltages, the NCP4330DR2G is versatile enough to be used in a diverse array of products and environments.

Applications

The NCP4330DR2G is suitable for a variety of applications, including but not limited to:

  • DC-DC Converters
  • Portable Devices
  • Telecommunication Equipment
  • Computing Systems
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its stringent quality control processes, and the NCP4330DR2G is no exception. This product is manufactured to meet high-quality standards, ensuring that it performs reliably over its intended lifespan.

Environmental Compliance

In line with global environmental standards, the NCP4330DR2G is designed to be RoHS compliant, reducing the environmental impact by avoiding the use of certain hazardous substances in its manufacturing.

In conclusion, the ON Semiconductor NCP4330DR2G is a cutting-edge power management solution that offers efficiency, compactness, and reliability. Its robust feature set makes it an excellent choice for designers looking to optimize their power management systems in a wide range of electronic products.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess