EN
  • EN
  • DE

NCP431BVPSNT1G

Part No NCP431BVPSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name NCP431
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886982-NCP431BVPSNT1G
Ultra Librarian 3D Model Ultra Librarian NCP431BVPSNT1G CAD Model

Description

ON Semiconductor NCP431BVPSNT1G Voltage Reference

The NCP431BVPSNT1G from ON Semiconductor is a highly precise adjustable shunt voltage reference, offering a stable voltage over a wide range of operating temperatures and conditions. This component is ideal for precision voltage regulation, ensuring consistent performance in various applications such as power supplies, battery-operated devices, and other electronic equipment requiring a stable reference voltage.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage ranging from 2.495 V to 36 V, providing flexibility for different design requirements.
  • Low Dynamic Impedance: With a dynamic impedance of 0.2 ohms, the NCP431BVPSNT1G ensures stable voltage output even under varying load conditions.
  • Temperature Compensated: The voltage reference is temperature compensated, which allows it to maintain a stable output voltage over the temperature range of -55°C to +125°C, making it suitable for harsh environments.
  • High Precision: The device boasts a precision of ±0.5%, ensuring accurate voltage regulation for sensitive electronic circuits.
  • Low Current Operation: It operates with a minimum cathode current of 60 µA, making it an energy-efficient choice for battery-powered applications.
  • Package: The NCP431BVPSNT1G is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the NCP431BVPSNT1G makes it suitable for a wide range of applications, including:

  • Power supply control
  • Battery chargers
  • Switching power supplies
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

With its high accuracy, low power consumption, and robust temperature performance, the NCP431BVPSNT1G from ON Semiconductor is an excellent choice for designers looking for a reliable and precise voltage reference solution. Whether it's for industrial, automotive, or consumer electronics, this device delivers consistent performance that enhances the overall stability and efficiency of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess