EN
  • EN
  • DE

NCP4305ADR2G

Part No NCP4305ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEC SIDE SYNC RECT DRV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP4305
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4305ADR2GOSDKR, NCP4305ADR2GOSTR, NCP4305ADR2GOSCT, NCP4305ADR2G-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928840-NCP4305ADR2G
Ultra Librarian 3D Model Ultra Librarian NCP4305ADR2G CAD Model

Description

The NCP4305ADR2G is a high-performance, secondary side synchronous rectification driver designed by ON Semiconductor. This device is specifically engineered to enhance power efficiency in systems that utilize a synchronous rectification scheme on the secondary side of isolated DC-DC converters. It is particularly well-suited for use in switch-mode power supplies (SMPS), including those found in desktop PCs, servers, and telecommunication equipment.

Key Features

  • High Efficiency: The NCP4305ADR2G significantly improves efficiency by replacing the Schottky diode with a low on-resistance MOSFET, reducing power losses during the rectification process.
  • Voltage Range: It operates across a wide Vcc range, accommodating various applications and ensuring flexibility in design.
  • Adaptive Gate Drive: This device offers an adaptive gate drive for optimal MOSFET switching, which further enhances the efficiency and performance of the power supply.
  • Light Load Operation: The NCP4305ADR2G supports light load operation, which helps maintain high efficiency even under low load conditions, making it ideal for energy-saving applications.
  • Protection Features: It is equipped with a comprehensive set of protection features, including under-voltage lockout (UVLO) and over-voltage protection, ensuring the longevity and reliability of the power supply.

Applications

  • Desktop PCs
  • Servers
  • Telecommunication Equipment
  • Isolated DC-DC Converters
  • Switch-Mode Power Supplies (SMPS)

Package and Availability

The NCP4305ADR2G is offered in a compact 8-pin SOIC package, which is designed for space-constrained applications. This packaging ensures that the device can be easily integrated into various circuit designs without the need for significant board space. ON Semiconductor's commitment to quality and performance is evident in the NCP4305ADR2G, making it a reliable choice for manufacturers looking to enhance the efficiency of their power conversion solutions. The product is available through multiple distributors, ensuring easy access for designers and manufacturers worldwide.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0470 $62.8200
135+ $0.8591 $115.9785
210+ $0.8323 $174.7830
290+ $0.8055 $233.5950
375+ $0.7786 $291.9750
500+ $0.6981 $349.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess